Merrimac Industries, Inc. Filter Line FBGE-3.0G

Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet
Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
West Caldwell, NJ, USA
Filter Line
FBGE-3.0G
Filter Line FBGE-3.0G
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs.
Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Band Pass Filters
Product Number FBGE-3.0G
Product Name Filter Line
Fc 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-2573.5-2626.5-40 - kTB Solutions
Specs
Fc 2574 to 2626 MHz
Insertion Loss 0.8000 dB
VSWR 1.3 :1
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5150 to 5330 MHz
Bandwidth 180000 kHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 138 - 238 MHz, 50Ω - RBP-188+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 188 dB
View Details
3 suppliers
2495-2690MHz N-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2592.5/195)-1312N - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 195000 kHz
Insertion Loss 0.5000 dB
Return Loss 16 dB
View Details