Crane Aerospace & Electronics Mixers DML-2B-10G SQ

Description
Package Type | Connectorized Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 7 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 3,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 2000
Request a Quote Datasheet
Description
Package Type | Connectorized Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 7 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 3,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DML-2B-10G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 7 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 3,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 2000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 10
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Space Qualified
  • RF LO Frequency Min (MHz) | 3,000
  • RF LO Frequency Max (MHz) | 18,000
  • IF Bandwidth (MHz) | 2000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DML-2B-10G SQ
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-6A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 3000 MHz
View Details
Mixers - DMF-10A-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 25
LO 10 to 600 MHz
View Details
Mixers - DMF-4A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 1000 MHz
View Details
Mixers - CDBS-9014 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 10 to 2000 MHz
View Details