Crane Aerospace & Electronics Directional Couplers CYK-10R-26G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 46,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.8 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 46,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.8 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CYK-R-M series consists of ultra-wideband stripline directional couplers covering 2 to 46 GHz, with a power rating of 25 W and K-connectors. The package type is connectorized, and the design supports high directivity. All variants in the series share these specifications.

Datasheet Summary
Powered by GS/AI

The CYK-R-M series consists of ultra-wideband stripline directional couplers covering 2 to 46 GHz, with a power rating of 25 W and K-connectors. The package type is connectorized, and the design supports high directivity. All variants in the series share these specifications.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CYK-10R-26G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CYK-10R-26G
Directional Couplers CYK-10R-26G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 46,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.8 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 46,000
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 1.8
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 12
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CYK-10R-26G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 46000.00 MHz
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSD-12.5SP-2.15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1500.00 to 2800.00 MHz
View Details
Directional Couplers - CDM-30-2.0G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1985.00 to 2015.00 MHz
View Details
Directional Couplers - CBP-11N-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CTM-10-19.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 17700.00 to 21200.00 MHz
View Details