Crane Aerospace & Electronics Directional Couplers CBP-11N-1250

Description
Package Type | PC Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Description
Package Type | PC Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP-N series is a range of wideband directional couplers covering 5 to 2000 MHz, designed for low-profile applications requiring minimal size and no lead-forming, delivered in Meri-Pac packaging.

Datasheet Summary
Powered by GS/AI

The CBP-N series is a range of wideband directional couplers covering 5 to 2000 MHz, designed for low-profile applications requiring minimal size and no lead-forming, delivered in Meri-Pac packaging.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBP-11N-1250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBP-11N-1250
Directional Couplers CBP-11N-1250
Package Type | PC Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | PC Mount
  • Coupling (dB) | 11±1
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBP-11N-1250
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 2000.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10R-13.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 26500.00 MHz
View Details
Directional Couplers - CSM-30-11.73G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 12750.00 MHz
View Details
Directional Couplers - CCN-30M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 11000.00 MHz
View Details
Directional Couplers - CSM-20M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details