Crane Aerospace & Electronics Directional Couplers CWM-10R-10.8G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 20,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 20,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWM-10R-10.8G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWM-10R-10.8G
Directional Couplers CWM-10R-10.8G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 20,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 1,700
  • Frequency Max (MHz) | 20,000
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 1.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWM-10R-10.8G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1700.00 to 20000.00 MHz
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWK-10R-23G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 40000.00 MHz
View Details
Directional Couplers - CSDZ-10H-0.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 800.00 to 1000.00 MHz
View Details
Directional Couplers - CSDZ-10H-2.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2300.00 to 2700.00 MHz
View Details
Directional Couplers - CDM-10M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details