Crane Aerospace & Electronics Directional Couplers CDM-10-.435G SQ

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 400 Frequency Max (MHz) | 470 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 400 Frequency Max (MHz) | 470 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-10-.435G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-10-.435G SQ
Directional Couplers CDM-10-.435G SQ
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 400 Frequency Max (MHz) | 470 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 400
  • Frequency Max (MHz) | 470
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-10-.435G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 400.00 to 470.00 MHz
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBP-11N-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CDM-10M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - CSM-30-12.75G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 14800.00 MHz
View Details
Directional Couplers - CYK-16R-21G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details