Crane Aerospace & Electronics Directional Couplers CTM-10M-2.5G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CTM-10M-2.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CTM-10M-2.5G
Directional Couplers CTM-10M-2.5G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.35
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 23
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CTM-10M-2.5G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBN-30M-9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 11000.00 MHz
View Details
Directional Couplers - CBN-10M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4200.00 MHz
View Details
Directional Couplers - CSM-30-6.25G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 6500.00 MHz
View Details
Directional Couplers - D3-20001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 1.00 to 100.00 MHz
View Details