Crane Aerospace & Electronics Directional Couplers CSM-6M-12G

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 7,500 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 7,500 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-M-G series consists of directional couplers covering 0.5 to 18 GHz with coupling values of 6, 10, 20, and 30 dB, designed for use in octave bands with SMA connectors and a power handling capability of 50 W.

Datasheet Summary
Powered by GS/AI

The CSM-M-G series consists of directional couplers covering 0.5 to 18 GHz with coupling values of 6, 10, 20, and 30 dB, designed for use in octave bands with SMA connectors and a power handling capability of 50 W.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-6M-12G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-6M-12G
Directional Couplers CSM-6M-12G
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 7,500 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 7,500
  • Frequency Max (MHz) | 16,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.6
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 12
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-6M-12G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7500.00 to 16000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-40006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 10.00 to 400.00 MHz
View Details
Directional Couplers - CDM-20M-15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
Directional Couplers - CSM-23-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - CYK-10R-26G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 46000.00 MHz
View Details