Crane Aerospace & Electronics Directional Couplers D3-40006

Description
Package Type | PC Mount Coupling (dB) | 15±.3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet
Description
Package Type | PC Mount Coupling (dB) | 15±.3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D3-40006 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D3-40006
Directional Couplers D3-40006
Package Type | PC Mount Coupling (dB) | 15±.3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
  • Package Type | PC Mount
  • Coupling (dB) | 15±.3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 400
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.35
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 25
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D3-40006
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 10.00 to 400.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-16R-10.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 20000.00 MHz
View Details
Directional Couplers - CSDZ-20H-0.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 800.00 to 1000.00 MHz
View Details
Directional Couplers - CBF-11A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CBP-11N-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 2000.00 MHz
View Details