Crane Aerospace & Electronics Directional Couplers CSC-10-1.5G SQ

Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 25
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSC-10-1.5G SQ is a space-qualified directional coupler designed for operation between 1.0 and 2.0 GHz, with a coupling of 10 ± 1.25 dB, insertion loss of 0.3 dB maximum, directivity of 25 dB minimum, and a continuous wave power rating of 25 watts. It features a VSWR of 1.20:1 on the main line and 1.15:1 on the coupled port. The unit weighs 120 grams and employs a stripline design for low transmission loss. It is manufactured and qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The CSC-10-1.5G SQ is a space-qualified directional coupler designed for operation between 1.0 and 2.0 GHz, with a coupling of 10 ± 1.25 dB, insertion loss of 0.3 dB maximum, directivity of 25 dB minimum, and a continuous wave power rating of 25 watts. It features a VSWR of 1.20:1 on the main line and 1.15:1 on the coupled port. The unit weighs 120 grams and employs a stripline design for low transmission loss. It is manufactured and qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSC-10-1.5G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSC-10-1.5G SQ
Directional Couplers CSC-10-1.5G SQ
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 25
  • Package Type | Connectorized
  • Coupling (dB) | 10±1.25
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 0.3
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 25
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSC-10-1.5G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-50002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 20.00 to 1000.00 MHz
View Details
Directional Couplers - D3-20001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 1.00 to 100.00 MHz
View Details
Directional Couplers - CTM-10M-8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details
Directional Couplers - CWM-10-6G-SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2500.00 to 10000.00 MHz
View Details