Crane Aerospace & Electronics Directional Couplers D3-50002

Description
Package Type | Flatpack Coupling (dB) | 15±.35 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Description
Package Type | Flatpack Coupling (dB) | 15±.35 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D3-50002 is a directional coupler designed for signal sampling in the 20 to 1000 MHz frequency range with a 50 Ohm impedance. It provides 15 ± 0.35 dB coupling with ±0.35 dB flatness, a maximum insertion loss of 0.75 dB, and a minimum directivity of 20 dB. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. It has a maximum VSWR of 1.5:1 and is housed in a flatpack package.

Datasheet Summary
Powered by GS/AI

The D3-50002 is a directional coupler designed for signal sampling in the 20 to 1000 MHz frequency range with a 50 Ohm impedance. It provides 15 ± 0.35 dB coupling with ±0.35 dB flatness, a maximum insertion loss of 0.75 dB, and a minimum directivity of 20 dB. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. It has a maximum VSWR of 1.5:1 and is housed in a flatpack package.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D3-50002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D3-50002
Directional Couplers D3-50002
Package Type | Flatpack Coupling (dB) | 15±.35 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Flatpack
  • Coupling (dB) | 15±.35
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D3-50002
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 20.00 to 1000.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-10M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers - CSM-30-6G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CSM-8-6.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6400.00 MHz
View Details
Directional Couplers - CRZ-20B-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
View Details