Crane Pumps & Systems Regenerative Turbine Pumps CS

Description
Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted and closed coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure Maintenance Jockey pumps Pressure Booster Features: Raceway - Sealing grooves, machined into the face of the raceway, match the impeller sealing grooves, minimizing water slippage and increasing delivery efficiencies. Impeller - Annular grooves or sealing rings, machined into the face of the impeller are perfectly matched with corresponding grooves in the raceway and intermesh without metal-to-metal contact to form a labyrinth seal. External Life - Lok(R) adjustment for extended life and field adjustment. Options: MJ Jacketed Seal - Special seal arrangement effectively handles fluids up to 500° F and eliminates seal cracking and distortion, substantially extending seal life.
Description
Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted and closed coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure Maintenance Jockey pumps Pressure Booster Features: Raceway - Sealing grooves, machined into the face of the raceway, match the impeller sealing grooves, minimizing water slippage and increasing delivery efficiencies. Impeller - Annular grooves or sealing rings, machined into the face of the impeller are perfectly matched with corresponding grooves in the raceway and intermesh without metal-to-metal contact to form a labyrinth seal. External Life - Lok(R) adjustment for extended life and field adjustment. Options: MJ Jacketed Seal - Special seal arrangement effectively handles fluids up to 500° F and eliminates seal cracking and distortion, substantially extending seal life.

Suppliers

Company
Product
Description
Supplier Links
Regenerative Turbine Pumps - CS - Crane Pumps & Systems
Piqua, OH, USA
Regenerative Turbine Pumps
CS
Regenerative Turbine Pumps CS
Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted and closed coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure Maintenance Jockey pumps Pressure Booster Features: Raceway - Sealing grooves, machined into the face of the raceway, match the impeller sealing grooves, minimizing water slippage and increasing delivery efficiencies. Impeller - Annular grooves or sealing rings, machined into the face of the impeller are perfectly matched with corresponding grooves in the raceway and intermesh without metal-to-metal contact to form a labyrinth seal. External Life - Lok(R) adjustment for extended life and field adjustment. Options: MJ Jacketed Seal - Special seal arrangement effectively handles fluids up to 500° F and eliminates seal cracking and distortion, substantially extending seal life.

Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted and closed coupled configurations.

Applications

  • Feed / Transfer
  • High-temperature water and oil heat transfer
  • Boiler Feed and Condensate Return
  • Circulation
  • Hot and cold water circulation
  • Brine recirculation
  • Hydraulic oil circulation
  • Metering
  • Additive metering
  • Hot water spray
  • Pressure Maintenance
  • Jockey pumps
  • Pressure Booster

Features:

Raceway - Sealing grooves, machined into the face of the raceway, match the impeller sealing grooves, minimizing water slippage and increasing delivery efficiencies.
Impeller - Annular grooves or sealing rings, machined into the face of the impeller are perfectly matched with corresponding grooves in the raceway and intermesh without metal-to-metal contact to form a labyrinth seal.
External Life - Lok(R) adjustment for extended life and field adjustment.

Options:

MJ Jacketed Seal - Special seal arrangement effectively handles fluids up to 500° F and eliminates seal cracking and distortion, substantially extending seal life.

Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number CS
Product Name Regenerative Turbine Pumps
Pump Type Centrifugal Pump; Turbine Pump
Unlock Full Specs
to access all available technical data

Similar Products

Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Cast Iron Pumps - D Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 750.0 to 3000.0 psi (527 to 2109 m of Water)
Liquid Flow 3.600 to 21.700 GPM (13.64 to 82.20 L/min)
View Details