Crane Aerospace & Electronics Directional Couplers CRG-20B-1005

Description
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Description
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRG-20B-1005 is a bi-directional directional coupler for microwave applications operating from 100 to 1500 MHz, with a coupling value of 20 dB ±1.0 dB at ambient temperature. It features a surface mount package, 50 Ω impedance, maximum 1.5 dB insertion loss, 15 dB minimum directivity, and handles up to 1 W CW input power. Operating temperature ranges from -55°C to +85°C, with a nominal weight of 0.07 oz (2 g). The unit complies with MIL-DTL-15370 and is available with one coupled port terminated internally for coupling values up to 30 dB.

Datasheet Summary
Powered by GS/AI

The CRG-20B-1005 is a bi-directional directional coupler for microwave applications operating from 100 to 1500 MHz, with a coupling value of 20 dB ±1.0 dB at ambient temperature. It features a surface mount package, 50 Ω impedance, maximum 1.5 dB insertion loss, 15 dB minimum directivity, and handles up to 1 W CW input power. Operating temperature ranges from -55°C to +85°C, with a nominal weight of 0.07 oz (2 g). The unit complies with MIL-DTL-15370 and is available with one coupled port terminated internally for coupling values up to 30 dB.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRG-20B-1005 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRG-20B-1005
Directional Couplers CRG-20B-1005
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Surface Mount
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 1,500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRG-20B-1005
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 100.00 to 1500.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6-3.8G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3750.00 to 3800.00 MHz
View Details
Directional Couplers - CRF-20A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CBF-20A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CSDZ-10SH-2.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1900.00 to 2300.00 MHz
View Details