Crane Aerospace & Electronics Directional Couplers CBG-11A-500

Description
Package Type | Surface Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
Request a Quote
Description
Package Type | Surface Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBG-A series is a family of wideband directional couplers covering 10 to 1000 MHz, designed for surface mount applications with a low 0.2" profile and minimal size and weight.

Datasheet Summary
Powered by GS/AI

The CBG-A series is a family of wideband directional couplers covering 10 to 1000 MHz, designed for surface mount applications with a low 0.2" profile and minimal size and weight.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBG-11A-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBG-11A-500
Directional Couplers CBG-11A-500
Package Type | Surface Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
  • Package Type | Surface Mount
  • Coupling (dB) | 11±1
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 13
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBG-11A-500
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-6G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CBN-30M-9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 11000.00 MHz
View Details
Directional Couplers - CSM-6M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CRP-10N-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details