Crane Aerospace & Electronics Directional Couplers CRP-10N-250

Description
Package Type | PC Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | PC Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRP-10N-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRP-10N-250
Directional Couplers CRP-10N-250
Package Type | PC Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | PC Mount
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.3
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRP-10N-250
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-30M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CRF-20A-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - CWM-10R-10.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 20000.00 MHz
View Details
Directional Couplers - CBN-10M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4200.00 MHz
View Details