Crane Aerospace & Electronics Directional Couplers CBF-11A-1250 SQ

Description
Package Type | Flatpack Coupling (dB) | 10.5±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Flatpack Coupling (dB) | 10.5±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBF-11A-1250 SQ is a space-qualified directional coupler operating from 100 to 2000 MHz with a coupling of 10.5 ± 1 dB, insertion loss of 1.5 dB max, directivity of 18 dB min, and VSWR of 1.7:1 max. It is internally terminated on the reverse port and rated for 1 W CW power. The part is housed in a 8-pin flatpack measuring 12.94 ± 0.508 mm in length, 9.78 ± 0.508 mm in width, and 7.92 ± 0.76 mm in height, with all unmarked pins grounded to the case. Parts comply with Merrimac document CENG-0001 for space qualification.

Datasheet Summary
Powered by GS/AI

The CBF-11A-1250 SQ is a space-qualified directional coupler operating from 100 to 2000 MHz with a coupling of 10.5 ± 1 dB, insertion loss of 1.5 dB max, directivity of 18 dB min, and VSWR of 1.7:1 max. It is internally terminated on the reverse port and rated for 1 W CW power. The part is housed in a 8-pin flatpack measuring 12.94 ± 0.508 mm in length, 9.78 ± 0.508 mm in width, and 7.92 ± 0.76 mm in height, with all unmarked pins grounded to the case. Parts comply with Merrimac document CENG-0001 for space qualification.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBF-11A-1250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBF-11A-1250 SQ
Directional Couplers CBF-11A-1250 SQ
Package Type | Flatpack Coupling (dB) | 10.5±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 18
  • Package Type | Flatpack
  • Coupling (dB) | 10.5±1
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBF-11A-1250 SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-1.65G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1600.00 to 1700.00 MHz
View Details
Directional Couplers - CRF-20A-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - CTM-10-12G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 18000.00 MHz
View Details
Directional Couplers - CSD-12.5SP-2.15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1500.00 to 2800.00 MHz
View Details