Crane Aerospace & Electronics Directional Couplers CRF-20A-1000

Description
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRF-A series consists of bi-directional couplers operating from 5 to 1500 MHz, featuring a 4-port design, multi-octave bandwidth, minimal size and weight, and a hi-reliability hermetic flat pack. The series is designed for microwave applications requiring compact, robust coupling in demanding environments.

Datasheet Summary
Powered by GS/AI

The CRF-A series consists of bi-directional couplers operating from 5 to 1500 MHz, featuring a 4-port design, multi-octave bandwidth, minimal size and weight, and a hi-reliability hermetic flat pack. The series is designed for microwave applications requiring compact, robust coupling in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRF-20A-1000 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRF-20A-1000
Directional Couplers CRF-20A-1000
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Flatpack
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 1,500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRF-20A-1000
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 1500.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CCN-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1500.00 to 4500.00 MHz
View Details
Directional Couplers - CSM-10-7.82G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7150.00 to 8600.00 MHz
View Details
Directional Couplers - CSM-10-6G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CWM-20M-11G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details