Crane Aerospace & Electronics Bi-Phase Modulators BPF -2A-1.7 SQ

Description
Package Type | Flatpack Frequency Min (MHz) | 1.6 Frequency Max (MHz) | 1.8 Insertion Loss (dB) Max | 3 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack Frequency Min (MHz) | 1.6 Frequency Max (MHz) | 1.8 Insertion Loss (dB) Max | 3 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPF-2A-1.7 SQ is a space-qualified biphase modulator in a hi-reliability hermetic flatpack package, designed for RF frequencies of 1.7 ± 0.1 MHz. It provides a phase balance of 180° ± 2° max, amplitude balance of 0.2 dB max, insertion loss of 3 dB max, and carrier suppression of -40 dBc min, with a VSWR of 1.5:1 max and 50 Ohm impedance. Operating temperature ranges from -55°C to +85°C, with switching speed of 2 ns typ and logic levels of ±15 mA. The unit weighs 0.1 oz (2.8 g) max and is manufactured per Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The BPF-2A-1.7 SQ is a space-qualified biphase modulator in a hi-reliability hermetic flatpack package, designed for RF frequencies of 1.7 ± 0.1 MHz. It provides a phase balance of 180° ± 2° max, amplitude balance of 0.2 dB max, insertion loss of 3 dB max, and carrier suppression of -40 dBc min, with a VSWR of 1.5:1 max and 50 Ohm impedance. Operating temperature ranges from -55°C to +85°C, with switching speed of 2 ns typ and logic levels of ±15 mA. The unit weighs 0.1 oz (2.8 g) max and is manufactured per Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPF -2A-1.7 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPF -2A-1.7 SQ
Bi-Phase Modulators BPF -2A-1.7 SQ
Package Type | Flatpack Frequency Min (MHz) | 1.6 Frequency Max (MHz) | 1.8 Insertion Loss (dB) Max | 3 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • Frequency Min (MHz) | 1.6
  • Frequency Max (MHz) | 1.8
  • Insertion Loss (dB) Max | 3
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPF -2A-1.7 SQ
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPF-2A-2250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1500 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - P-CPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 525 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-1176 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1158 to 1195 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSF-2F-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 20 to 1000 MHz
View Details