Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers P-CPM-Series

Description
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 525 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 525 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - P-CPM-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
P-CPM-Series
IQ Modulators, Demodulators, and Complex Mixers P-CPM-Series
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 525 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • Sub Type | Vector Modulator
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 525
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number P-CPM-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - IQP-25S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 20 to 1000 MHz
View Details
Bi-Phase Modulators - BPF-2A-500 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-484 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 384 to 584 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQG-20E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 20 to 1000 MHz
View Details