- Trained on our vast library of engineering resources.

Flomatic Valves Sylax3 ® Wafer & Lug Style SYLAX ® 3 WAFER (SS) WITH GEAR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sylax3 ® Wafer & Lug Style - SYLAX ® 3 WAFER (SS) WITH GEAR - Flomatic Valves
Glens Falls, NY, United States
Sylax3 ® Wafer & Lug Style
SYLAX ® 3 WAFER (SS) WITH GEAR
Sylax3 ® Wafer & Lug Style SYLAX ® 3 WAFER (SS) WITH GEAR
Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges. Gearbox with hand wheel on ISO 5211 top flange for easy mounting. Temp Max: 220°F (110°C) Pressure Max: 250 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges. Gearbox with hand wheel on ISO 5211 top flange for easy mounting.
Temp Max: 220°F (110°C)
Pressure Max: 250 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number SYLAX ® 3 WAFER (SS) WITH GEAR
Product Name Sylax3 ® Wafer & Lug Style
Valve Type Wafer; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Check Valves - 100MSS - Flomatic Valves
Specs
Valve Type Check; Poppet
Primary Material Stainless Steel
Valve Size 0.75 to 1.25 inch (19.05 to 31.75 mm)
View Details
Unleaded Bronze Check Valves - 80E - Flomatic Valves
Specs
Valve Type Check; Poppet
Primary Material Brass / Bronze
Valve Size 0.25 to 4.00 inch (6.35 to 101.60 mm)
View Details
Constant Pressure Pump Control Valves - CYCLE GARD ® I C152ET - Flomatic Valves
Specs
Valve Type Control Valve
Valve Size 1.00 to 1.25 inch (25.40 to 31.75 mm)
Maximum Pressure 400.00 psi (282 m H2O)
View Details
Dual Check Valve w/ Atmos. Vent - GF8200 - Flomatic Valves
Specs
Valve Type Double Check; Back Flow; Check
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 175.00 psi (123 m H2O)
View Details