Series UPR is an ultra-pure, non-shutoff pressure regulator with all-thermoplastic construction and no elastomers, designed for high-purity fluid systems where downstream pressure stability is required under variable flow. It features PVDF butt-fusion connections for compatibility with Asahi or GF piping, a PVDF-coated spring as the only non-wetted metal component, and a multi-turn adjustment for precise pressure setting. Maximum inlet pressure is 150 PSI. The regulator does not provide positive shutoff and will equalize outlet pressure to inlet pressure under no-flow conditions. All units undergo an 8-hour hot DI rinse and CDB cleaning in a Class 100 (ISO 5) clean room and are double-bagged. Physical dimensions vary by pipe size, with connections ranging from 1/4" threaded to 2" spigot. Models are available with PVDF or PTFE wetted parts.
Series UPR Downstream pressure reducing valve features elastomer-free design (pressure will equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots, flare, sanitary, and other connection types available. 1/4″ – 2″ or 20 – 63mm sizes; choice of Kynar 740 or PTFE body. Class 100 clean/double bag procedure standard. Ultimate purity with excellent flow performance; set pressure range 5-100 PSI.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | UPR |
| Product Name | Pressure Regulators |
| Primary Material | PVDF |
| Media | Ultra-Pure Liquids |
| Valve Size | 0.50 to 2.50 inch (12.70 to 63.50 mm) |