Coto Technology Switches (Solid State) RR130-A111-00

Description
Digital Switch Latch Open Drain Magnetic, TMR (Tunneling Magnetoresistive) SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Latch Open Drain Magnetic, TMR (Tunneling Magnetoresistive) SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 306-1399-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
306-1399-2-ND
Switches (Solid State) 306-1399-2-ND
Digital Switch Latch Open Drain Magnetic, TMR (Tunneling Magnetoresistive) SOT-23-3

Digital Switch Latch Open Drain Magnetic, TMR (Tunneling Magnetoresistive) SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 306-1399-2-ND
Product Name Switches (Solid State)
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details