SICK Proximity Sensors - Industrial 1040070

Description
SENSOR PROX 60MM IP67 CYLINDER
Request a Quote Datasheet
Description
SENSOR PROX 60MM IP67 CYLINDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040070-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040070-ND
Proximity Sensors - Industrial 1882-1040070-ND
SENSOR PROX 60MM IP67 CYLINDER

SENSOR PROX 60MM IP67 CYLINDER

Buy Now Datasheet
Magnetic Proximity Switches - 2858875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2858875
Magnetic Proximity Switches 2858875
SICK MM12-60APS-ZCK

SICK MM12-60APS-ZCK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1040070-ND 2858875
Product Name Proximity Sensors - Industrial Magnetic Proximity Switches
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Magnetic Proximity Switches - 2892096 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.1000 kHz
View Details
Photoelectric, Industrial - 1882-1028333-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details