Coto Technology Reed Relay, Spst-No, 5Vdc, 0.25A, Smd; Coil Voltage Vac Nom Coto Technology MRFL81A05021

Description
REED RELAY, SPST-NO, 5VDC, 0.25A, SMD; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:5V; Coil Resistance:175ohm; Switching Current Max:250mA; Switching Voltage Max:100V; Contact Configuration:SPST-N O; Relay Mounting:SMD RoHS Compliant: Yes
Description
REED RELAY, SPST-NO, 5VDC, 0.25A, SMD; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:5V; Coil Resistance:175ohm; Switching Current Max:250mA; Switching Voltage Max:100V; Contact Configuration:SPST-N O; Relay Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 5Vdc, 0.25A, Smd; Coil Voltage Vac Nom Coto Technology - 73C1310 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5Vdc, 0.25A, Smd; Coil Voltage Vac Nom Coto Technology
73C1310
Reed Relay, Spst-No, 5Vdc, 0.25A, Smd; Coil Voltage Vac Nom Coto Technology 73C1310
REED RELAY, SPST-NO, 5VDC, 0.25A, SMD; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:5V; Coil Resistance:175ohm; Switching Current Max:250mA; Switching Voltage Max:100V; Contact Configuration:SPST-N O; Relay Mounting:SMD RoHS Compliant: Yes

REED RELAY, SPST-NO, 5VDC, 0.25A, SMD; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:5V; Coil Resistance:175ohm; Switching Current Max:250mA; Switching Voltage Max:100V; Contact Configuration:SPST-NO; Relay Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 73C1310
Product Name Reed Relay, Spst-No, 5Vdc, 0.25A, Smd; Coil Voltage Vac Nom Coto Technology
Relay Type Reed Relay
Mounting PCBoard; SMD
Poles Single Pole (SP)
Throw Single Throw
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1253S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details