Win Source Part Number: 1054540-JWD-107-1
Category: Relays>Reed Relays
Series: JWD
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Ruthenium (Ru)
Standard Package: 25
Coil Resistance: 500 Ohms
Coil Current: 10 mA
Operate Time: 1.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 100VDC - Max
Release Time: 0.5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -35°C ~ 85°C
Alternative Parts (Cross-Reference): JWD-107-5; 4-1393763-4; 3-1393771-2; 1393771-4; 3-1393771-5; AQG221241393771-3; JWD-107-1.; JWD107-1;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Must Operate Voltage: 3.8 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: JWD1071,1393771-3,PB
Base Product Number: JWD
JWD-107-1=REED RELAYS
0.5 A 5 VDC JED Series Relays
RELAY, REED, SPST-NO, 100V, 0.5A, THT; CONTACT CONFIGURATION:SPST-N
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | PB692-ND | 1054540-JWD-107-1 | 49M0858 | JWD-107-1 | 70198748 | 15888532 |
| Product Name | Reed Relays | Relays - Reed Relays | Jwd-107-1=Reed Relays Potter&brumfield Te Connectivity | Relays - Reed Relays | Relay;Reed;Gen Purp;SPST-NO;Cur-Rtg 500mA;Ctrl-V 5/6DC;Vol-Rtg 100DC;PCB Mnt | Relay/Socket |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw | Single Throw | |||
| Operating Temp | -31 to 185 F (-35 to 85 C) | |||||
| DC Coil Voltage | 5 volts | 5 volts |