Coto Technology Liquid Level Switch; Operating Pressure Max Coto Technology LSV-1-01-A

Description
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSV Series; Response Time:0.5ms; Supply Voltage Max:200VDC RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSV Series; Response Time:0.5ms; Supply Voltage Max:200VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switch; Operating Pressure Max Coto Technology - 04M4570 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Switch; Operating Pressure Max Coto Technology
04M4570
Liquid Level Switch; Operating Pressure Max Coto Technology 04M4570
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSV Series; Response Time:0.5ms; Supply Voltage Max:200VDC RoHS Compliant: Yes

LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSV Series; Response Time:0.5ms; Supply Voltage Max:200VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 04M4570
Product Name Liquid Level Switch; Operating Pressure Max Coto Technology
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Magnetic Liquid Level Gauge - LMG100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details