Coto Technology Liquid Level Switch; Operating Pressure Max Coto Technology LSH-5-01-A

Description
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1.5A; Product Range:LSH Series; Body Material:Polyphenyle ne Sulphide; Connection Size:1/2"; Contact Rating:10W RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1.5A; Product Range:LSH Series; Body Material:Polyphenyle ne Sulphide; Connection Size:1/2"; Contact Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switch; Operating Pressure Max Coto Technology - 76K1032 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Switch; Operating Pressure Max Coto Technology
76K1032
Liquid Level Switch; Operating Pressure Max Coto Technology 76K1032
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1.5A; Product Range:LSH Series; Body Material:Polyphenyle ne Sulphide; Connection Size:1/2"; Contact Rating:10W RoHS Compliant: Yes

LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1.5A; Product Range:LSH Series; Body Material:Polyphenylene Sulphide; Connection Size:1/2"; Contact Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 76K1032
Product Name Liquid Level Switch; Operating Pressure Max Coto Technology
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - radar - 159300191 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Level Sensors - 1936762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details