RS Components, Ltd. Float Switches 1919493

Description
SPNC, 10Amp switch, 5m PVC 3-core cable,
Request a Quote
Description
SPNC, 10Amp switch, 5m PVC 3-core cable,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1919493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1919493
Float Switches 1919493
SPNC, 10Amp switch, 5m PVC 3-core cable,

SPNC, 10Amp switch, 5m PVC 3-core cable,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 1919493
Product Name Float Switches
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 1919498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Level Sensors - 1936748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Float Switches - 1919490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Float Switches - 561641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp 185 F (85 C)
View Details