"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
MOSFET RELAY, SPST-NO, 2A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 2A, 100V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 2A 0-100V
Solid State Relays - PCB Mount High Curr Cap Low Resistanc 100V 2A 4A
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | Z12315-ND | 17AC6242 | 82AH7301 | G3VM-101HR1 | G3VM-101HR1 |
| Product Name | Solid State Relays | Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components | Mosfet Relay, Spst-No, 2A, 100V, Smd Rohs Compliant Omron | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Approvals | RoHS | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 230 F (-40 to 110 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Type | DC |