Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 24-280V
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control VoltageRoHS Compliant: Yes
SSR Relay, Panel Mount, IP00, 280VAC/25A, DC In, Instantaneous, w/Standoffs
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 84134210K-ND | 84134210K | 34AC2377 | 83AC8557 | 84134210K |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Ssr Relay, Panel Mount, Ip00, 280Vac/25A, Dc In, Instantaneous, W/standoffs Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel | Panel | |
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC |