Coto Technology B41 4-Channel RF Relays B41 RF

Description
The B41 is four independent form A channels in one planar quad package. Coto's Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance.This patented technology allows for shorter RF paths in a controlled 50 W environment to minimize signal attentuation. The designer is now able to switch or pass signals with wider bandwidth and faster rise time than alternative technologies.This is particularly important in Mixed Signal IC testers.This 4-in-one BGA packaging allows relays to be integrated easily on boards designed for surface mount processing.
Description
The B41 is four independent form A channels in one planar quad package. Coto's Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance.This patented technology allows for shorter RF paths in a controlled 50 W environment to minimize signal attentuation. The designer is now able to switch or pass signals with wider bandwidth and faster rise time than alternative technologies.This is particularly important in Mixed Signal IC testers.This 4-in-one BGA packaging allows relays to be integrated easily on boards designed for surface mount processing.

Suppliers

Company
Product
Description
Supplier Links
B41 4-Channel RF Relays - B41 RF - Coto Technology
North Kingstown, RI, USA
B41 4-Channel RF Relays
B41 RF
B41 4-Channel RF Relays B41 RF
The B41 is four independent form A channels in one planar quad package. Coto's Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance.This patented technology allows for shorter RF paths in a controlled 50 W environment to minimize signal attentuation. The designer is now able to switch or pass signals with wider bandwidth and faster rise time than alternative technologies.This is particularly important in Mixed Signal IC testers.This 4-in-one BGA packaging allows relays to be integrated easily on boards designed for surface mount processing.

The B41 is four independent form A channels in one planar quad package. Coto's Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance.This patented technology allows for shorter RF paths in a controlled 50 W environment to minimize signal attentuation. The designer is now able to switch or pass signals with wider bandwidth and faster rise time than alternative technologies.This is particularly important in Mixed Signal IC testers.This 4-in-one BGA packaging allows relays to be integrated easily on boards designed for surface mount processing.

Supplier's Site

Technical Specifications

  Coto Technology
Product Category RF Switches
Product Number B41 RF
Product Name B41 4-Channel RF Relays
Package Type Surface Mount
Control Interface RS-421, RS-436
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range ? to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Coaxial Switches - NMSD2S-18-1K1_DPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF/IF and RFID - RF Switches - 960497-BGS12P2L6E6327XTSA1 - Win Source Electronics
Specs
Isolation 27 dB
Impedance 50 ohms
View Details
5 suppliers
Mechanical Switch Assembly, DC-40 GHz, 2 x Absorptive SPDT - RC-2SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.1 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details