Coto Technology 9290 Series Surface Mount Reed Relays 9290

Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto's 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto's Factory to discuss a custom design. Series Features High Insulation Resistance - 1012ω minimum (1013ω Typical) High reliability, hermetically sealed contacts for long life Molded thermoset body on integral lead frame design High speed switching compared to electromechanical relays Low profile - .193" (4.9mm) max height Minimum Footprint .140" Sq. (3.5mm Sq.) 50 W Co-axial Shield for RF and Fast Rise Time Pulse switching External Magnetic Shield UL Recognized Tape and Reel Available
Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto's 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto's Factory to discuss a custom design. Series Features High Insulation Resistance - 1012ω minimum (1013ω Typical) High reliability, hermetically sealed contacts for long life Molded thermoset body on integral lead frame design High speed switching compared to electromechanical relays Low profile - .193" (4.9mm) max height Minimum Footprint .140" Sq. (3.5mm Sq.) 50 W Co-axial Shield for RF and Fast Rise Time Pulse switching External Magnetic Shield UL Recognized Tape and Reel Available

Suppliers

Company
Product
Description
Supplier Links
9290 Series Surface Mount Reed Relays - 9290 - Coto Technology
North Kingstown, RI, USA
9290 Series Surface Mount Reed Relays
9290
9290 Series Surface Mount Reed Relays 9290
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto's 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto's Factory to discuss a custom design. Series Features High Insulation Resistance - 1012ω minimum (1013ω Typical) High reliability, hermetically sealed contacts for long life Molded thermoset body on integral lead frame design High speed switching compared to electromechanical relays Low profile - .193" (4.9mm) max height Minimum Footprint .140" Sq. (3.5mm Sq.) 50 W Co-axial Shield for RF and Fast Rise Time Pulse switching External Magnetic Shield UL Recognized Tape and Reel Available

Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto's 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto's Factory to discuss a custom design.

Series Features

  • High Insulation Resistance - 1012Ω minimum (1013Ω Typical)
  • High reliability, hermetically sealed contacts for long life
  • Molded thermoset body on integral lead frame design
  • High speed switching compared to electromechanical relays
  • Low profile - .193" (4.9mm) max height
  • Minimum Footprint .140" Sq. (3.5mm Sq.)
  • 50 W Co-axial Shield for RF and Fast Rise Time Pulse switching
  • External Magnetic Shield
  • UL Recognized
  • Tape and Reel Available
Supplier's Site

Technical Specifications

  Coto Technology
Product Category Electromechanical Relays
Product Number 9290
Product Name 9290 Series Surface Mount Reed Relays
Relay Type General; Reed Relay
Mounting PCBoard; Surface Mount
Approvals RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
Maximum Switching Current 0.50 amps
Unlock Full Specs
to access all available technical data

Similar Products