Coto Technology Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology 9290-05-00

Description
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:160ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:160ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology - 31C8195 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
31C8195
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology 31C8195
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:160ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:160ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 31C8195
Product Name Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED SPST-NO .5A 5VDC DIP - V23100V4005A011 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR031B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details