Coto Technology Relay, Reed, Spdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology 922A12C1C

Description
RELAY, REED, SPDT, 125V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:922A Series; Relay Mounting:Through Hole; Coil Resistance:1.08kohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPDT, 125V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:922A Series; Relay Mounting:Through Hole; Coil Resistance:1.08kohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology - 65F1423 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology
65F1423
Relay, Reed, Spdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology 65F1423
RELAY, REED, SPDT, 125V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:922A Series; Relay Mounting:Through Hole; Coil Resistance:1.08kohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: Yes

RELAY, REED, SPDT, 125V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:922A Series; Relay Mounting:Through Hole; Coil Resistance:1.08kohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 65F1423
Product Name Relay, Reed, Spdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 5VDC SIL - V23100V4505A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR091C08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details