The 9094-12-01 is a 20W high-power miniature SIP reed relay with a 12V coil voltage and an integrated coil suppression diode, measuring 0.615" x 0.150" x 0.275". It features hermetically sealed contacts, 10¹² Ω insulation resistance, and a contact rating of 0.5 A switching current and 1.5 A carry current. The relay has a typical operate time of 0.5 ms and release time of 0.30 ms, with a dielectric strength of 1500 VDC between contacts and coil. It is RoHS compliant and designed for automated test equipment and telecommunications applications requiring high reliability and board density.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 306-1215-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |