Coto Technology Reed Relays 9007-12-50

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 9007-12-50-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
9007-12-50-ND
Reed Relays 9007-12-50-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
9007-12-50
Relays - Reed Relays 9007-12-50
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 9007-12-50-ND 9007-12-50
Product Name Reed Relays Relays - Reed Relays
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 24VDC DIP - V23100V4024A000 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR161A06 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 22.8 x 8.8 x 8.7 mm
Poles Single Pole (SP)
Throw Single Throw
View Details