Coto Technology Relay, Reed, Spdt, 100V, 0.25A, Smd; Contact Configuration Coto Technology 8061-05-111

Description
RELAY, REED, SPDT, 100V, 0.25A, SMD; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:-; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:100V; External Depth:19.5mmRoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPDT, 100V, 0.25A, SMD; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:-; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:100V; External Depth:19.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spdt, 100V, 0.25A, Smd; Contact Configuration Coto Technology - 96B8034 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 100V, 0.25A, Smd; Contact Configuration Coto Technology
96B8034
Relay, Reed, Spdt, 100V, 0.25A, Smd; Contact Configuration Coto Technology 96B8034
RELAY, REED, SPDT, 100V, 0.25A, SMD; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:-; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:100V; External Depth:19.5mmRoHS Compliant: Yes

RELAY, REED, SPDT, 100V, 0.25A, SMD; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:-; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:100V; External Depth:19.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 96B8034
Product Name Relay, Reed, Spdt, 100V, 0.25A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Single Pole (SP)
Throw Double Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 5VDC SIL - V23100V4505A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR121B05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details