Coto Technology Reed Relays 7301-05-1000

Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1402-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1402-ND
Reed Relays 306-1402-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
7301-05-1000
Relays - Reed Relays 7301-05-1000
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 500V, 0.5A, Tht; Contact Configuration Coto Technology - 13C5785 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 500V, 0.5A, Tht; Contact Configuration Coto Technology
13C5785
Relay, Reed, Spst-No, 500V, 0.5A, Tht; Contact Configuration Coto Technology 13C5785
RELAY, REED, SPST-NO, 500V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:7000 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:500mA; Switching Voltage Max:500V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 500V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:7000 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:500mA; Switching Voltage Max:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1402-ND 7301-05-1000 13C5785
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 500V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-172-162-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR161A03 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 22.8 x 8.8 x 8.7 mm
Poles Single Pole (SP)
Throw Single Throw
View Details