Coto Technology Relays - Reed Relays 7101-05-1010

Description
RELAY REED SPST 500MA 5V
Description
RELAY REED SPST 500MA 5V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
7101-05-1010
Relays - Reed Relays 7101-05-1010
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Reed Relay, Spst, 5V, Es Shield Coto Technology - 29H2357 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 5V, Es Shield Coto Technology
29H2357
Reed Relay, Spst, 5V, Es Shield Coto Technology 29H2357
REED RELAY, SPST, 5V, ES SHIELD

REED RELAY, SPST, 5V, ES SHIELD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 7101-05-1010 29H2357
Product Name Relays - Reed Relays Reed Relay, Spst, 5V, Es Shield Coto Technology
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Dry Reed Relay; Contact Configuration Potter&brumfield Te Connectivity - 46F3513 - Newark, An Avnet Company
Specs
Mounting PCBoard; PCB
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2H1C24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details