Coto Technology Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology 5/20/9202

Description
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology - 50F4946 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
50F4946
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology 50F4946
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 50F4946
Product Name Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWS-117-18-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-MRE24-2A85-P-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details