Coto Technology Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 5/10/9092

Description
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:9092 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:9092 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 54K3728 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
54K3728
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 54K3728
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:9092 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Product Range:9092 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
9092-05-10
Relays - Reed Relays 9092-05-10
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 54K3728 9092-05-10
Product Name Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-1232-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers