The Coto Technology Relay, Reed, SPST-NO, part number 31C8189, is designed for through-hole mounting and operates at a maximum switching voltage of 100V and a maximum switching current of 0.25A. It features a nominal coil voltage of 5VDC with a coil resistance of 500 ohms. The relay is part of the 9011 series, known for its compact design, making it suitable for applications requiring high board density. It has a high insulation resistance of at least 10^12 ohms and is hermetically sealed for long life and reliability. The relay is RoHS compliant and can withstand operating temperatures ranging from -20°C to +85°C. It is ideal for use in automated test equipment (ATE) and telecommunications applications.
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-N
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 9011-05-10 | 31C8189 |
| Product Name | Relays - Reed Relays | Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology |
| Mounting | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Operating Temp | -4 to 185 F (-20 to 85 C) | |
| DC Coil Voltage | 5 volts | 5 volts |