Coto Technology Relays - Reed Relays 5/10/9001

Description
RELAY REED SPST 500MA 5V
Description
RELAY REED SPST 500MA 5V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
9001-05-10
Relays - Reed Relays 9001-05-10
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Reed Relay, Spst, 5V, Mag Shield Rohs Compliant Coto Technology - 11J0048 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 5V, Mag Shield Rohs Compliant Coto Technology
11J0048
Reed Relay, Spst, 5V, Mag Shield Rohs Compliant Coto Technology 11J0048
REED RELAY, SPST, 5V, MAG SHIELD ROHS COMPLIANT: YES

REED RELAY, SPST, 5V, MAG SHIELD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 9001-05-10 11J0048
Product Name Relays - Reed Relays Reed Relay, Spst, 5V, Mag Shield Rohs Compliant Coto Technology
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3O1C24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details