Coto Technology 2900 Series Reed Relay 2911-12-311

Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet
Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2900 Series Reed Relay - 2911-12-311 - Coto Technology
North Kingstown, RI, USA
2900 Series Reed Relay
2911-12-311
2900 Series Reed Relay 2911-12-311
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Reed Relays - 306-1264-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1264-ND
Reed Relays 306-1264-ND
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
2911-12-311
Relays - Reed Relays 2911-12-311
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Supplier's Site
Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology - 62K0664 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology
62K0664
Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology 62K0664
RELAY, REED, SPDT, 150V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:1.5kohm; Switching Current Max:250mA; Switching Voltage Max:150V RoHS Compliant: Yes

RELAY, REED, SPDT, 150V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:1.5kohm; Switching Current Max:250mA; Switching Voltage Max:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 2911-12-311 306-1264-ND 2911-12-311 62K0664
Product Name 2900 Series Reed Relay Reed Relays Relays - Reed Relays Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 789-520 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 10.41 - Light dependent relay 16A - 104181200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 1
View Details