RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 306-1376-ND | 2274-05-021 | 96W6626 |
| Product Name | Reed Relays | Relays - Reed Relays | Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -4 to 257 F (-20 to 125 C) | -4 to 257 F (-20 to 125 C) | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |