Coto Technology Reed Relays 1240-06-2104

Description
RELAY REED SPST 6V NSTD
Request a Quote Datasheet
Description
RELAY REED SPST 6V NSTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1240-06-2104-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1240-06-2104-ND
Reed Relays 1240-06-2104-ND
RELAY REED SPST 6V NSTD

RELAY REED SPST 6V NSTD

Buy Now Datasheet
Relay, Reed, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 24C9906 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, 200V, 0.5A, Tht; Contact Configuration Coto Technology
24C9906
Relay, Reed, 200V, 0.5A, Tht; Contact Configuration Coto Technology 24C9906
RELAY, REED, 200V, 0.5A, THT; Contact Configuration:-; Coil Voltage:-; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Approvals & Standards:- RoHS Compliant: Yes

RELAY, REED, 200V, 0.5A, THT; Contact Configuration:-; Coil Voltage:-; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Approvals & Standards:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 1240-06-2104-ND 24C9906
Product Name Reed Relays Relay, Reed, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 1835-1063-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers