Coto Technology Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology 12/11/9104

Description
RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes
Description
RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Coto Technology Relay, Reed, SPST-NO, part number 27K4215, is designed for high voltage applications with a maximum switching voltage of 1000 V and a maximum switching current of 0.5 A. This through-hole relay features a coil voltage of 12 VDC and a coil resistance of 500 ohms. It is constructed with hermetically sealed contacts, ensuring high reliability and long life, making it suitable for use in Automatic Test Equipment, instrumentation, battery management, solar, and process control applications. The relay offers a high dielectric strength of up to 4000 V DC and an insulation resistance of at least 10^11 ohms. It operates effectively within a temperature range of -20¬8C to +85¬8C and is RoHS compliant. The relay's compact SIP design allows for efficient integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The Coto Technology Relay, Reed, SPST-NO, part number 27K4215, is designed for high voltage applications with a maximum switching voltage of 1000 V and a maximum switching current of 0.5 A. This through-hole relay features a coil voltage of 12 VDC and a coil resistance of 500 ohms. It is constructed with hermetically sealed contacts, ensuring high reliability and long life, making it suitable for use in Automatic Test Equipment, instrumentation, battery management, solar, and process control applications. The relay offers a high dielectric strength of up to 4000 V DC and an insulation resistance of at least 10^11 ohms. It operates effectively within a temperature range of -20¬8C to +85¬8C and is RoHS compliant. The relay's compact SIP design allows for efficient integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology - 27K4215 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology
27K4215
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology 27K4215
RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
9104-12-11
Relays - Reed Relays 9104-12-11
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 27K4215 9104-12-11
Product Name Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB688-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
5 suppliers
Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR131B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details