Coto Technology Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology 12/10/9011

Description
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9011 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9011 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology - 31C8190 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology
31C8190
Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology 31C8190
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9011 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9011 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
9011-12-10
Relays - Reed Relays 9011-12-10
RELAY REED SPST 250MA 12V

RELAY REED SPST 250MA 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 31C8190 9011-12-10
Product Name Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 5VDC DIP - V23100V4005A011 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2O2A24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details