Littelfuse, Inc. 300 A Heavy-Duty High-Current Latching Relays 880086

Description
The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. Remote control of the HD latching relay can then be located in any convenient location on the vehicle with a finewire harness linking the HD relay to the control switch. Rated for 16 V dc maximum voltage and up to 300 A continuous current 12 V dc magnetically latched bistable coil Dielectric withstand voltage of 1100 V dc for 2 minutes
Request a Quote
Description
The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. Remote control of the HD latching relay can then be located in any convenient location on the vehicle with a finewire harness linking the HD relay to the control switch. Rated for 16 V dc maximum voltage and up to 300 A continuous current 12 V dc magnetically latched bistable coil Dielectric withstand voltage of 1100 V dc for 2 minutes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits in demanding environments such as large inverter loads and high ambient temperature applications. It features a black thermoplastic housing, base mounting with four holes (5.55 mm to 5.88 mm), and 6-pin Deutsch DTM connectors. The relay supports 300 A continuous current and 16 V DC maximum voltage, with a 12 V DC magnetically latched bistable coil. It is sealed to IP67/IP69K, rated for an operational temperature range of -50°C to 85°C, and meets UL 94 V-0 flammability requirements. Contacts are made of silver alloy, and input terminals are 3/8"-16 copper studs with a recommended torque of 10 to 15 Nm.

Datasheet Summary
Powered by GS/AI

The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits in demanding environments such as large inverter loads and high ambient temperature applications. It features a black thermoplastic housing, base mounting with four holes (5.55 mm to 5.88 mm), and 6-pin Deutsch DTM connectors. The relay supports 300 A continuous current and 16 V DC maximum voltage, with a 12 V DC magnetically latched bistable coil. It is sealed to IP67/IP69K, rated for an operational temperature range of -50°C to 85°C, and meets UL 94 V-0 flammability requirements. Contacts are made of silver alloy, and input terminals are 3/8"-16 copper studs with a recommended torque of 10 to 15 Nm.

Suppliers

Company
Product
Description
Supplier Links
300 A Heavy-Duty High-Current Latching Relays - 880086 - Littelfuse, Inc.
Rosemont, IL, United States
300 A Heavy-Duty High-Current Latching Relays
880086
300 A Heavy-Duty High-Current Latching Relays 880086
The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. Remote control of the HD latching relay can then be located in any convenient location on the vehicle with a finewire harness linking the HD relay to the control switch. Rated for 16 V dc maximum voltage and up to 300 A continuous current 12 V dc magnetically latched bistable coil Dielectric withstand voltage of 1100 V dc for 2 minutes

The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. Remote control of the HD latching relay can then be located in any convenient location on the vehicle with a finewire harness linking the HD relay to the control switch. Rated for 16 V dc maximum voltage and up to 300 A continuous current 12 V dc magnetically latched bistable coil Dielectric withstand voltage of 1100 V dc for 2 minutes

Datasheet
Power Relays, Over 2 Amps - F9134-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F9134-ND
Power Relays, Over 2 Amps F9134-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
Automotive Relays - 9058819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
9058819
Automotive Relays 9058819
Relay HD Bi Stable 12V 300A DTM

Relay HD Bi Stable 12V 300A DTM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd.
Product Category Reed Relays Electromechanical Relays Electromechanical Relays
Product Number 880086 F9134-ND 9058819
Product Name 300 A Heavy-Duty High-Current Latching Relays Power Relays, Over 2 Amps Automotive Relays
Mounting Bolt Down Chassis Mount Chassis mount
Features Latching Visual Indicator
Maximum Switching Current 300.00 amps
DC Coil Voltage 12 volts 12 volts
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 288-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Specs
Relay Type High Voltage Relay
Mounting TH
View Details