Cosine Nanoelectronics Multivibrators COS4047B

Description
30ns 3V~30V SOP-14 Monostable Multivibrators ROHS
Description
30ns 3V~30V SOP-14 Monostable Multivibrators ROHS

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - COS4047B - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
COS4047B
Multivibrators COS4047B
30ns 3V~30V SOP-14 Monostable Multivibrators ROHS

30ns 3V~30V SOP-14 Monostable Multivibrators ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Monostable Multivibrators
Product Number COS4047B
Product Name Multivibrators
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538D/S420118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS123 Retriggerable Monostable Multivibrators - SNJ54LS123J - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
Multivibrators - 1727-2833-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details